Semtech Corp. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SX1276DVK1IAS

Description
Win Source Part Number: 1283505-SX1276DVK1IA S Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: LoRa™ Type: Transceiver; LoRa® Package: Box For Use With/Related Products: SX1276 Standard Package: 1 Frequency: 169MHz, 868MHz Supplied Contents: Board(s), Cable(s) ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.1050 Mfr: Semtech Corporation Base Product Number: SX1276
Request a Quote Datasheet
Description
Win Source Part Number: 1283505-SX1276DVK1IA S Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: LoRa™ Type: Transceiver; LoRa® Package: Box For Use With/Related Products: SX1276 Standard Package: 1 Frequency: 169MHz, 868MHz Supplied Contents: Board(s), Cable(s) ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.1050 Mfr: Semtech Corporation Base Product Number: SX1276
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283505-SX1276DVK1IAS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283505-SX1276DVK1IAS
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283505-SX1276DVK1IAS
Win Source Part Number: 1283505-SX1276DVK1IA S Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: LoRa™ Type: Transceiver; LoRa® Package: Box For Use With/Related Products: SX1276 Standard Package: 1 Frequency: 169MHz, 868MHz Supplied Contents: Board(s), Cable(s) ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.1050 Mfr: Semtech Corporation Base Product Number: SX1276

Win Source Part Number: 1283505-SX1276DVK1IAS
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: LoRa™
Type: Transceiver; LoRa®
Package: Box
For Use With/Related Products: SX1276
Standard Package: 1
Frequency: 169MHz, 868MHz
Supplied Contents: Board(s), Cable(s)
ECCN: 5A991B1
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8525.60.1050
Mfr: Semtech Corporation
Base Product Number: SX1276

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - SX1276DVK1IAS-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
SX1276DVK1IAS-ND
RF, RFID, Wireless Evaluation Boards SX1276DVK1IAS-ND
SX1276 LoRa™ Transceiver; LoRa® Evaluation Board

SX1276 LoRa™ Transceiver; LoRa® Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SX1276DVK1IAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SX1276DVK1IAS
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SX1276DVK1IAS
SX1276 169/868MHZ DEVELOPMENT KI

SX1276 169/868MHZ DEVELOPMENT KI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283505-SX1276DVK1IAS SX1276DVK1IAS-ND SX1276DVK1IAS
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864065 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB
Ports USB
View Details
EB,PMA-545G3+,DQ849,SMA,50 OHM - TB-607-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - CY8CKIT-044 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers