Infineon Technologies AG Evaluation Boards CY8CKIT-044

Description
PSoC™ 4 M-Series Pioneer Kit The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices. Industry's Best CAPSENSE™ The kit features an innovative CAPSENSE™ Gesture Pad designed to support swipe and circular gestures. The kit also includes two CAPSENSE™ Proximity headers. Flexible prototyping The kit features a set of on-board sensors, including an Ambient Light Sensor, a 3-Axis Accelerometer and a Temperature Sensor. The kit also has an on-board RGB LED, a user-button and a 1-Mbit Infineon F-RAM device. Additionally, the kit has headers compatible with Raspberry Pi, Arduino Uno and Digilent Pmod hobbyist ecosystems enabling you to use a variety of 3rd party modules. Kit contents PSoC™ 4 M-Series Pioneer board USB Standard-A to Mini-B cable Four jumper wires (4 inches each) Two proximity sensor wires (5 inches each) Quick Start Guide Software Title Description Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC™ 3, PSoC™ 4 and PSoC™ 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More Featuring PSoC™ 4 M-Series: The PSoC™ 4 M-Series Pioneer Kit features the new PSoC 4200M device - an ARM Cortex-M0 CPU with 128KB Flash, 16KB SRAM, 55 GPIOs and new peripherals including RTC, CAN and a DMA controller.
Request a Quote Datasheet
Description
PSoC™ 4 M-Series Pioneer Kit The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices. Industry's Best CAPSENSE™ The kit features an innovative CAPSENSE™ Gesture Pad designed to support swipe and circular gestures. The kit also includes two CAPSENSE™ Proximity headers. Flexible prototyping The kit features a set of on-board sensors, including an Ambient Light Sensor, a 3-Axis Accelerometer and a Temperature Sensor. The kit also has an on-board RGB LED, a user-button and a 1-Mbit Infineon F-RAM device. Additionally, the kit has headers compatible with Raspberry Pi, Arduino Uno and Digilent Pmod hobbyist ecosystems enabling you to use a variety of 3rd party modules. Kit contents PSoC™ 4 M-Series Pioneer board USB Standard-A to Mini-B cable Four jumper wires (4 inches each) Two proximity sensor wires (5 inches each) Quick Start Guide Software Title Description Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC™ 3, PSoC™ 4 and PSoC™ 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More Featuring PSoC™ 4 M-Series: The PSoC™ 4 M-Series Pioneer Kit features the new PSoC 4200M device - an ARM Cortex-M0 CPU with 128KB Flash, 16KB SRAM, 55 GPIOs and new peripherals including RTC, CAN and a DMA controller.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-044 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-044
Evaluation Boards CY8CKIT-044
PSoC™ 4 M-Series Pioneer Kit The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices. Industry's Best CAPSENSE™ The kit features an innovative CAPSENSE™ Gesture Pad designed to support swipe and circular gestures. The kit also includes two CAPSENSE™ Proximity headers. Flexible prototyping The kit features a set of on-board sensors, including an Ambient Light Sensor, a 3-Axis Accelerometer and a Temperature Sensor. The kit also has an on-board RGB LED, a user-button and a 1-Mbit Infineon F-RAM device. Additionally, the kit has headers compatible with Raspberry Pi, Arduino Uno and Digilent Pmod hobbyist ecosystems enabling you to use a variety of 3rd party modules. Kit contents PSoC™ 4 M-Series Pioneer board USB Standard-A to Mini-B cable Four jumper wires (4 inches each) Two proximity sensor wires (5 inches each) Quick Start Guide Software Title Description Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC™ 3, PSoC™ 4 and PSoC™ 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More Featuring PSoC™ 4 M-Series: The PSoC™ 4 M-Series Pioneer Kit features the new PSoC 4200M device - an ARM Cortex-M0 CPU with 128KB Flash, 16KB SRAM, 55 GPIOs and new peripherals including RTC, CAN and a DMA controller.

PSoC™ 4 M-Series Pioneer Kit

The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices.


Industry's Best CAPSENSE™


The kit features an innovative CAPSENSE™ Gesture Pad designed to support swipe and circular gestures. The kit also includes two CAPSENSE™ Proximity headers.


Flexible prototyping


The kit features a set of on-board sensors, including an Ambient Light Sensor, a 3-Axis Accelerometer and a Temperature Sensor. The kit also has an on-board RGB LED, a user-button and a 1-Mbit Infineon F-RAM device.
Additionally, the kit has headers compatible with Raspberry Pi, Arduino Uno and Digilent Pmod hobbyist ecosystems enabling you to use a variety of 3rd party modules.


Kit contents


  • PSoC™ 4 M-Series Pioneer board
  • USB Standard-A to Mini-B cable
  • Four jumper wires (4 inches each)
  • Two proximity sensor wires (5 inches each)
  • Quick Start Guide

Software Title Description Link
PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC™ 3, PSoC™ 4 and PSoC™ 5LP systems. Learn More
PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More

Featuring PSoC™ 4 M-Series:

The PSoC™ 4 M-Series Pioneer Kit features the new PSoC 4200M device - an ARM Cortex-M0 CPU with 128KB Flash, 16KB SRAM, 55 GPIOs and new peripherals including RTC, CAN and a DMA controller.

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-044-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
448-CY8CKIT-044-ND
Embedded MCU, DSP Evaluation Boards 448-CY8CKIT-044-ND
PSoC 4200M PSoC 4 M-Series Pioneer Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

PSoC 4200M PSoC 4 M-Series Pioneer Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 2608595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
2608595
Microcontroller Development Tools 2608595
Infineon CY8CKIT-044

Infineon CY8CKIT-044

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY8CKIT-044 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
CY8CKIT-044
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards CY8CKIT-044
PSOC 4 M-SERIES PIONEER KIT

PSOC 4 M-SERIES PIONEER KIT

Supplier's Site
Dev Board, Cy8C4247Azi Pioneer Capsense; Silicon Manufacturer Cypress Infineon Technologies - 49Y7863 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Cy8C4247Azi Pioneer Capsense; Silicon Manufacturer Cypress Infineon Technologies
49Y7863
Dev Board, Cy8C4247Azi Pioneer Capsense; Silicon Manufacturer Cypress Infineon Technologies 49Y7863
DEV BOARD, CY8C4247AZI PIONEER CAPSENSE; Silicon Manufacturer:Cypress ; No. of Bits:32bit; Silicon Family Name:PSoC 4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:CY8C4247AZI-M 485; Product Range:- RoHS Compliant: Yes

DEV BOARD, CY8C4247AZI PIONEER CAPSENSE; Silicon Manufacturer:Cypress; No. of Bits:32bit; Silicon Family Name:PSoC 4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:CY8C4247AZI-M485; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-044 448-CY8CKIT-044-ND 2608595 CY8CKIT-044 49Y7863
Product Name Evaluation Boards Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Cy8C4247Azi Pioneer Capsense; Silicon Manufacturer Cypress Infineon Technologies
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-030-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTF3050EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTS70020-1ESP DAUGHBD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation Boards - 2ED250E12-F - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details