Semtech Corp. RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units SX1272LM1BAP

Description
Win Source Part Number: 1236083-SX1272LM1BAP Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 860MHz ~ 1.02GHz Function: Transceiver Interface: SPI Power - Output: 20dBm Sensitivity: -137dBm Data Rate (Max): 115.2kbps Modulation or Protocol: 802.15.4 Voltage - Supply: 1.8V ~ 3.7V ECCN: 5A991B4 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX127 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1236083-SX1272LM1BAP Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 860MHz ~ 1.02GHz Function: Transceiver Interface: SPI Power - Output: 20dBm Sensitivity: -137dBm Data Rate (Max): 115.2kbps Modulation or Protocol: 802.15.4 Voltage - Supply: 1.8V ~ 3.7V ECCN: 5A991B4 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX127 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units - 1236083-SX1272LM1BAP - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units
1236083-SX1272LM1BAP
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units 1236083-SX1272LM1BAP
Win Source Part Number: 1236083-SX1272LM1BAP Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 860MHz ~ 1.02GHz Function: Transceiver Interface: SPI Power - Output: 20dBm Sensitivity: -137dBm Data Rate (Max): 115.2kbps Modulation or Protocol: 802.15.4 Voltage - Supply: 1.8V ~ 3.7V ECCN: 5A991B4 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX127 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1236083-SX1272LM1BAP
Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units
Package: Bulk
Applications: General Purpose
Standard Package: 1
Frequency: 860MHz ~ 1.02GHz
Function: Transceiver
Interface: SPI
Power - Output: 20dBm
Sensitivity: -137dBm
Data Rate (Max): 115.2kbps
Modulation or Protocol: 802.15.4
Voltage - Supply: 1.8V ~ 3.7V
ECCN: 5A991B4
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX127
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236083-SX1272LM1BAP
Product Name RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details