Semtech Corp. RF/IF and RFID - RF Transceiver ICs SX1261IMLTRT

Description
Win Source Part Number: 1005532-SX1261IMLTRT Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 15dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 15mA ~ 60mA Voltage - Supply: 1.8V ~ 3.7V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX1261IMLTRTCT,SX126 1IMLTRTDKR,SX1261IML TRTTR Base Product Number: SX1261
Request a Quote Datasheet
Description
Win Source Part Number: 1005532-SX1261IMLTRT Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 15dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 15mA ~ 60mA Voltage - Supply: 1.8V ~ 3.7V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX1261IMLTRTCT,SX126 1IMLTRTDKR,SX1261IML TRTTR Base Product Number: SX1261
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1005532-SX1261IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1005532-SX1261IMLTRT
RF/IF and RFID - RF Transceiver ICs 1005532-SX1261IMLTRT
Win Source Part Number: 1005532-SX1261IMLTRT Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 15dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 15mA ~ 60mA Voltage - Supply: 1.8V ~ 3.7V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX1261IMLTRTCT,SX126 1IMLTRTDKR,SX1261IML TRTTR Base Product Number: SX1261

Win Source Part Number: 1005532-SX1261IMLTRT
Category: RF/IF and RFID>RF Transceiver ICs
Series: LoRa™
Type: TxRx Only
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 150MHz ~ 960MHz
Protocol: LoRaWAN
Power - Output: 15dBm
Sensitivity: -148dBm
Data Rate (Max): 300kbps
Current - Receiving: 4.2mA ~ 10.1mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK
Serial Interfaces: SPI
Current - Transmitting: 15mA ~ 60mA
Voltage - Supply: 1.8V ~ 3.7V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B4
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX1261IMLTRTCT,SX1261IMLTRTDKR,SX1261IMLTRTTR
Base Product Number: SX1261

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1261IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1261IMLTRT
RF and Wireless - RF Transceiver ICs SX1261IMLTRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site
Long Range Low Power Lora Transceiver Rohs Compliant Semtech - 23AH8947 - Newark, An Avnet Company
Chicago, IL, United States
Long Range Low Power Lora Transceiver Rohs Compliant Semtech
23AH8947
Long Range Low Power Lora Transceiver Rohs Compliant Semtech 23AH8947
LONG RANGE LOW POWER LORA TRANSCEIVER ROHS COMPLIANT: YES

LONG RANGE LOW POWER LORA TRANSCEIVER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1005532-SX1261IMLTRT SX1261IMLTRT 23AH8947
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs Long Range Low Power Lora Transceiver Rohs Compliant Semtech
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 to 960 MHz 150 to 960 MHz
Sensitivity -148 dBm -148 dBm
Output Power 15 dBm 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details