Semtech Corp. RF/IF and RFID - RF Transceiver ICs SX1250IMLTRT

Description
Win Source Part Number: 964734-SX1250IMLTRT Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm RF Family/Standard: General ISM < 1GHz Serial Interfaces: SPI, UART Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX1250IMLTRTCT,SX125 0IMLTRTDKR,SX1250IML TRTTR Base Product Number: SX1250
Request a Quote Datasheet
Description
Win Source Part Number: 964734-SX1250IMLTRT Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm RF Family/Standard: General ISM < 1GHz Serial Interfaces: SPI, UART Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX1250IMLTRTCT,SX125 0IMLTRTDKR,SX1250IML TRTTR Base Product Number: SX1250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 964734-SX1250IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
964734-SX1250IMLTRT
RF/IF and RFID - RF Transceiver ICs 964734-SX1250IMLTRT
Win Source Part Number: 964734-SX1250IMLTRT Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm RF Family/Standard: General ISM < 1GHz Serial Interfaces: SPI, UART Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX1250IMLTRTCT,SX125 0IMLTRTDKR,SX1250IML TRTTR Base Product Number: SX1250

Win Source Part Number: 964734-SX1250IMLTRT
Category: RF/IF and RFID>RF Transceiver ICs
Series: LoRa™
Type: TxRx Only
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 150MHz ~ 960MHz
Protocol: LoRaWAN
Power - Output: 22dBm
RF Family/Standard: General ISM < 1GHz
Serial Interfaces: SPI, UART
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX1250IMLTRTCT,SX1250IMLTRTDKR,SX1250IMLTRTTR
Base Product Number: SX1250

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1250IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1250IMLTRT
RF and Wireless - RF Transceiver ICs SX1250IMLTRT
SUB-GHZ RF FRONT END TRANSCIEVER

SUB-GHZ RF FRONT END TRANSCIEVER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 964734-SX1250IMLTRT SX1250IMLTRT
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details