915MHz Telecom IC, QFN, 300Kbps, -120dBm, 1.8-3.6V Product overview: SX1239IMLTRT from Semtech is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz, 3.6V, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 915MHz, 3.6V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SX1239IMLTRT can be used for catalog matching and distributor lookup.
Manufacturer: SEMTECH ELECTRONICS LTD.
Win Source Part Number: 843762-SX1239IMLTRT
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
GPSS WL SKU APP2, FULL REEL; Frequency Min:433MHz; Frequency Max:915MHz; RF / IF Modulation:FSK, GFSK, GMSK, MSK, OOK; Sensitivity dBm:-120dBm; Data Rate:300Kbps; Receiving Current:16mA; Supply Voltage Min:1.8V; RF IC Case Style:QFN RoHS Compliant: Yes
GPSS WL SKU APP2; Frequency Min:290MHz; Frequency Max:1.02GHz; RF / IF Modulation:FSK, OOK; Sensitivity dBm:-120dBm; Data Rate:300Kbps; Receiving Current:16mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RF IC Case Style:QFN RoHS Compliant: Yes
RF RX FSK/GFSK 433/868MHZ 24QFN
TrueRF™ RF Receiver FSK, GFSK, GMSK, MSK, OOK 433MHz, 868MHz, 915MHz -120dBm 300kbps PCB, Surface Mount 24-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SX1239IMLTRT | 843762-SX1239IMLTRT | 84R7628 | 28T0564 | SX1239IMLTRT | SX1239IMLTRT |
| Product Name | 915MHz 3.6V QFN Rf Receiver | RF Receivers - SX1239IMLTRT | Gpss Wl Sku App2, Full Reel; Frequency Min Semtech | Gpss Wl Sku App2; Frequency Min Semtech | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 24-VQFN Exposed Pad | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to ? volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts | |
| Supply Current | 16 mA | 16 mA | 16 mA | |||
| Sensitivity | -120 dBm | -120 dBm | -120 dBm | -120 dBm |