Semtech Corp. RF Transceiver ICs - SX1236IMLTRT SX1236IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 898655-SX1236IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 137MHz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1236 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1236IMLTRTCT, SX1236IMLTRTDKR, SX1236IMLTRTTR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 898655-SX1236IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 137MHz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1236 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1236IMLTRTCT, SX1236IMLTRTDKR, SX1236IMLTRTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1236IMLTRT - 898655-SX1236IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1236IMLTRT
898655-SX1236IMLTRT
RF Transceiver ICs - SX1236IMLTRT 898655-SX1236IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 898655-SX1236IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 137MHz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1236 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1236IMLTRTCT, SX1236IMLTRTDKR, SX1236IMLTRTTR

Manufacturer: Semtech Corporation
Win Source Part Number: 898655-SX1236IMLTRT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 137MHz ~ 1.02GHz 28-VQFN Exposed Pad
Package: 28-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SX1236
Categories: RF/IF and RFID
Case / Package: 28-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SX1236IMLTRTCT, SX1236IMLTRTDKR, SX1236IMLTRTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 898655-SX1236IMLTRT
Product Name RF Transceiver ICs - SX1236IMLTRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details