Semtech Corp. RF Transceiver ICs - SX1234IMLTRT SX1234IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 935736-SX1234IMLTRT Features: IC RF Package: Reel - TR Part Status: Obsolete Family Name: SX123 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 935736-SX1234IMLTRT Features: IC RF Package: Reel - TR Part Status: Obsolete Family Name: SX123 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1234IMLTRT - 935736-SX1234IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1234IMLTRT
935736-SX1234IMLTRT
RF Transceiver ICs - SX1234IMLTRT 935736-SX1234IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 935736-SX1234IMLTRT Features: IC RF Package: Reel - TR Part Status: Obsolete Family Name: SX123 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 935736-SX1234IMLTRT
Features: IC RF
Package: Reel - TR
Part Status: Obsolete
Family Name: SX123
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 935736-SX1234IMLTRT
Product Name RF Transceiver ICs - SX1234IMLTRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details