Semtech Corp. RF Transceiver ICs - SX1232IMLTRT SX1232IMLTRT

Description
RF Transceiver (Board Mount) TxRx + MCU General ISM < 1GHz 24-QFN T/R
Request a Quote Datasheet
Description
RF Transceiver (Board Mount) TxRx + MCU General ISM < 1GHz 24-QFN T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SX1232IMLTRT - Rochester Electronics
Newburyport, MA, United States
RF Transceiver (Board Mount) TxRx + MCU General ISM < 1GHz 24-QFN T/R

RF Transceiver (Board Mount) TxRx + MCU General ISM < 1GHz 24-QFN T/R

Supplier's Site Datasheet
RF Transceiver ICs - SX1232IMLTRT - 1104167-SX1232IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1232IMLTRT
1104167-SX1232IMLTRT
RF Transceiver ICs - SX1232IMLTRT 1104167-SX1232IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1104167-SX1232IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 862Mhz to 1.02GHz Power - Output: 20dBm Sensitivity: -123dBm Data Rate (Max): 300kbps Current - Receiving: 9.3mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 18mA to 125mA Family Name: SX1232 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.7 V Alternative Parts (Cross-Reference): Si4468-A2A-IMR; SI4461-C2A-GMR; Si4467-A2A-IMR; Introduction Date: May 01, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1104167-SX1232IMLTRT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 862Mhz to 1.02GHz
Power - Output: 20dBm
Sensitivity: -123dBm
Data Rate (Max): 300kbps
Current - Receiving: 9.3mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 18mA to 125mA
Family Name: SX1232
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.7 V
Alternative Parts (Cross-Reference): Si4468-A2A-IMR; SI4461-C2A-GMR; Si4467-A2A-IMR;
Introduction Date: May 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1232IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1232IMLTRT
RF and Wireless - RF Transceiver ICs SX1232IMLTRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SX1232IMLTRT 1104167-SX1232IMLTRT SX1232IMLTRT
Product Name RF Transceiver ICs - SX1232IMLTRT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 862 to 1020 MHz ? to 1020 MHz
Sensitivity -123 dBm -123 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details