IC RF TxRx Only General ISM < 1GHz 424MHz ~ 510MHz, 862MHz ~ 1.02GHz 24-VQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SX1231JIMLTRT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 424 to 1020 MHz |
| Data Rate | 300 kbps |
| Bias Current | 16 mA |