Semtech Corp. RF Transceiver ICs - SX1231IMLTRT SX1231IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 031628-SX1231IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 300kbps Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 031628-SX1231IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 300kbps Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1231IMLTRT - 031628-SX1231IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1231IMLTRT
031628-SX1231IMLTRT
RF Transceiver ICs - SX1231IMLTRT 031628-SX1231IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 031628-SX1231IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 300kbps Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 031628-SX1231IMLTRT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz
Power - Output: 17dBm
Sensitivity: -120dBm
Data Rate (Max): 300kbps
Current - Receiving: 16mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 16mA to 95mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1231IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1231IMLTRT
RF and Wireless - RF Transceiver ICs SX1231IMLTRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site
Gpss Wl Sku App1; Frequency Min Semtech - 83R7496 - Newark, An Avnet Company
Chicago, IL, United States
Gpss Wl Sku App1; Frequency Min Semtech
83R7496
Gpss Wl Sku App1; Frequency Min Semtech 83R7496
GPSS WL SKU APP1; Frequency Min:433MHz; Frequency Max:915MHz; RF / IF Modulation:FSK, GFSK, GMSK, MSK, OOK; Data Rate:300Kbps; Receiving Current:16mA; RF IC Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:1.8V; Product Range:-RoHS Compliant: Yes

GPSS WL SKU APP1; Frequency Min:433MHz; Frequency Max:915MHz; RF / IF Modulation:FSK, GFSK, GMSK, MSK, OOK; Data Rate:300Kbps; Receiving Current:16mA; RF IC Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:1.8V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 031628-SX1231IMLTRT SX1231IMLTRT 83R7496
Product Name RF Transceiver ICs - SX1231IMLTRT RF and Wireless - RF Transceiver ICs Gpss Wl Sku App1; Frequency Min Semtech
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 290 to 1020 MHz 290 to 1020 MHz 433 to 915 MHz
Sensitivity -120 dBm -120 dBm
Output Power 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details