Semtech Corp. RF Transceiver ICs - SX1212IWLTRT SX1212IWLTRT

Description
RF Transceiver (Board Mount) TxRx Only General ISM < 1GHz 32-QFN T/R
Request a Quote Datasheet
Description
RF Transceiver (Board Mount) TxRx Only General ISM < 1GHz 32-QFN T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SX1212IWLTRT - Rochester Electronics
Newburyport, MA, United States
RF Transceiver (Board Mount) TxRx Only General ISM < 1GHz 32-QFN T/R

RF Transceiver (Board Mount) TxRx Only General ISM < 1GHz 32-QFN T/R

Supplier's Site Datasheet
RF Transceiver ICs - SX1212IWLTRT - 031627-SX1212IWLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1212IWLTRT
031627-SX1212IWLTRT
RF Transceiver ICs - SX1212IWLTRT 031627-SX1212IWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 031627-SX1212IWLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 510MHz Power - Output: 12.5dBm Sensitivity: -110dBm Data Rate (Max): 150kbps Current - Receiving: 3mA RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA to 25mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 031627-SX1212IWLTRT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 300MHz to 510MHz
Power - Output: 12.5dBm
Sensitivity: -110dBm
Data Rate (Max): 150kbps
Current - Receiving: 3mA
RF Family/Standard: General ISM
Modulation: FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 16mA to 25mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-WFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1212IWLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1212IWLTRT
RF and Wireless - RF Transceiver ICs SX1212IWLTRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SX1212IWLTRT 031627-SX1212IWLTRT SX1212IWLTRT
Product Name RF Transceiver ICs - SX1212IWLTRT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 510 MHz 300 to 510 MHz
Sensitivity -110 dBm -110 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details