Semtech Corp. RF Transceiver ICs SX1211I084TRT

Description
IC RF TxRx Only General ISM < 1GHz 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1211I084CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1211I084CT-ND
RF Transceiver ICs SX1211I084CT-ND
IC RF TxRx Only General ISM < 1GHz 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-WFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1211I084TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1211I084TR-ND
RF Transceiver ICs SX1211I084TR-ND
IC RF TxRx Only General ISM < 1GHz 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-WFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1211I084DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1211I084DKR-ND
RF Transceiver ICs SX1211I084DKR-ND
IC RF TxRx Only General ISM < 1GHz 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-WFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1211I084TRT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SX1211I084TRT
RF Transceiver ICs SX1211I084TRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SX1211I084CT-ND SX1211I084TRT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 863 to 960 MHz
Data Rate 200 kbps 200 kbps
Bias Current 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Receivers - SI4624-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RFID Reader Modules - RI-STU-650A-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 160mm x 120mm x 67mm
View Details