EMI FILTER/TVS DIODE, 5.25V, SOT-23; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 37K8480 |
| Product Name | Emi Filter/tvs Diode, 5.25V, Sot-23; Emi Filter Type Semtech |
| Filter Category | Emi Filter |