Abracon, LLC SAW Filters AFS14A26-915.00-T3

Description
RoHS/RoHS II Compliant Frequency - Center: 915 MHz Bandwidth: 26 MHz Insertion Loss: 2.5 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 915 MHz Bandwidth: 26 MHz Insertion Loss: 2.5 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS14A26-915.00-T3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 915 MHz Bandwidth: 26 MHz Insertion Loss: 2.5 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 915 MHz
  • Bandwidth: 26 MHz
  • Insertion Loss: 2.5 dB
  • Length: 1.4 mm
  • Width: 1.1 mm
  • Height: 0.7 mm
  • Mounting Type: Surface Mount
  • Package / Case: 5-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-12062-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-12062-1-ND
SAW Filters 535-12062-1-ND
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.5dB 26MHz Bandwidth 5-SMD, No Lead

915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.5dB 26MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-12062-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-12062-2-ND
SAW Filters 535-12062-2-ND
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.5dB 26MHz Bandwidth 5-SMD, No Lead

915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.5dB 26MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-12062-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-12062-6-ND
SAW Filters 535-12062-6-ND
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.5dB 26MHz Bandwidth 5-SMD, No Lead

915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.5dB 26MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Saw Filter, 915Mhz, Smd-5; Center Frequency Abracon - 56AC7538 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, 915Mhz, Smd-5; Center Frequency Abracon
56AC7538
Saw Filter, 915Mhz, Smd-5; Center Frequency Abracon 56AC7538
SAW FILTER, 915MHZ, SMD-5; Center Frequency:915MHz; Pass Band Frequency:902MHz a 928MHz; SAW Filter Applications:Cellula r Phones, Remote Control, Wireless Communication; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes

SAW FILTER, 915MHZ, SMD-5; Center Frequency:915MHz; Pass Band Frequency:902MHz a 928MHz; SAW Filter Applications:Cellular Phones, Remote Control, Wireless Communication; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number AFS14A26-915.00-T3 535-12062-1-ND 56AC7538
Product Name SAW Filters Saw Filter, 915Mhz, Smd-5; Center Frequency Abracon
Filter Category SAW Filter SAW Filter SAW Filter
Standards and Certifications RoHS RoHS
Fc 915000 kHz 915000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PEB2060NV4.5G - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
BandPass Crystal Filters - A-608 - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details