Semtech Corp. TVS - TVS - Diodes - SMDA24C-5.TB SMDA24C-5.TB

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1251704-SMDA24C-5.TB Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1251704-SMDA24C-5.TB Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMDA24C-5.TB - 1251704-SMDA24C-5.TB - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA24C-5.TB
1251704-SMDA24C-5.TB
TVS - TVS - Diodes - SMDA24C-5.TB 1251704-SMDA24C-5.TB
Manufacturer: Semtech Corporation Win Source Part Number: 1251704-SMDA24C-5.TB Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1251704-SMDA24C-5.TB
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
300W 24V SOIC TVS Protection Diode - 144-SMDA24C-5.TB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 24V SOIC TVS Protection Diode
144-SMDA24C-5.TB
300W 24V SOIC TVS Protection Diode 144-SMDA24C-5.TB
Trans Voltage Suppressor Diode, 300W, 24V V(RWM), Bidirectional, 6 Element, Silicon, MS-012AA, SOIC-8 Product overview: SMDA24C-5.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 24V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 24V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24C-5.TB can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 300W, 24V V(RWM), Bidirectional, 6 Element, Silicon, MS-012AA, SOIC-8 Product overview: SMDA24C-5.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 24V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 24V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24C-5.TB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1251704-SMDA24C-5.TB 144-SMDA24C-5.TB
Product Name TVS - TVS - Diodes - SMDA24C-5.TB 300W 24V SOIC TVS Protection Diode
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV70W/SN/8X-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details