Semtech Corp. Diode, Tvs, Bi-Directional, 8 Channel, 2.8V, 8So; Clamping Voltage Vc Max Semtech SLVU2.8-8

Description
DIODE, TVS, BI-DIRECTIONAL, 8 CHANNEL, 2.8V, 8SO; Clamping Voltage Vc Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:SLV Series; Automotive Qualification Standard:-RoHS Compliant: No
Datasheet
Description
DIODE, TVS, BI-DIRECTIONAL, 8 CHANNEL, 2.8V, 8SO; Clamping Voltage Vc Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:SLV Series; Automotive Qualification Standard:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Bi-Directional, 8 Channel, 2.8V, 8So; Clamping Voltage Vc Max Semtech - 64T4080 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 8 Channel, 2.8V, 8So; Clamping Voltage Vc Max Semtech
64T4080
Diode, Tvs, Bi-Directional, 8 Channel, 2.8V, 8So; Clamping Voltage Vc Max Semtech 64T4080
DIODE, TVS, BI-DIRECTIONAL, 8 CHANNEL, 2.8V, 8SO; Clamping Voltage Vc Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:SLV Series; Automotive Qualification Standard:-RoHS Compliant: No

DIODE, TVS, BI-DIRECTIONAL, 8 CHANNEL, 2.8V, 8SO; Clamping Voltage Vc Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:SLV Series; Automotive Qualification Standard:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64T4080
Product Name Diode, Tvs, Bi-Directional, 8 Channel, 2.8V, 8So; Clamping Voltage Vc Max Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC305 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Surface Mount PIN Diode - SMP1345-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers