Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SET130104

Description
Win Source Part Number: 1282121-SET130104 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET130 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282121-SET130104 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET130 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282121-SET130104 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282121-SET130104
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282121-SET130104
Win Source Part Number: 1282121-SET130104 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET130 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282121-SET130104
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Solder
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET130
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SET130104
Rectifiers SET130104
Rectifiers A 1PHHW 15A FAST 400V

Rectifiers A 1PHHW 15A FAST 400V

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SET130104
Discrete Semiconductor Products - Diodes - Rectifiers SET130104
DIODE GEN PURP 400V 15A MODULE

DIODE GEN PURP 400V 15A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282121-SET130104 SET130104 SET130104
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.5 volts 1.5 volts
VR 400 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 10 amps
VRRM 650 volts
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers