Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SET040303

Description
Win Source Part Number: 1282987-SET040303 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 18 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET04 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282987-SET040303 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 18 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET04 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282987-SET040303 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282987-SET040303
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282987-SET040303
Win Source Part Number: 1282987-SET040303 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 18 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET04 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282987-SET040303
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 18 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 175°C
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET04
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SET040303
Rectifiers SET040303
Rectifiers A 1PHHW 30A STD 1KV

Rectifiers A 1PHHW 30A STD 1KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1282987-SET040303 SET040303
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
General-purpose dual Schottky diode - BAS40-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details