Semtech Corp. Diode, Tvs, Bi-Directional, 5V, 350W, Sod-323; Clamping Voltage Vc Max Semtech SD05C

Description
DIODE, TVS, BI-DIRECTIONAL, 5V, 350W, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:SDxxC Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, BI-DIRECTIONAL, 5V, 350W, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:SDxxC Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Bi-Directional, 5V, 350W, Sod-323; Clamping Voltage Vc Max Semtech - 64T3995 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5V, 350W, Sod-323; Clamping Voltage Vc Max Semtech
64T3995
Diode, Tvs, Bi-Directional, 5V, 350W, Sod-323; Clamping Voltage Vc Max Semtech 64T3995
DIODE, TVS, BI-DIRECTIONAL, 5V, 350W, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:SDxxC Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5V, 350W, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:SDxxC Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64T3995
Product Name Diode, Tvs, Bi-Directional, 5V, 350W, Sod-323; Clamping Voltage Vc Max Semtech
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
High-speed switching diode - BAS516,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details