Win Source Part Number: 1282103-SCSM6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 150A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 100 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 12 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCSM6
RoHS Status: RoHS non-compliant
DIODE GEN PURP 600V 150A
Rectifiers A 1PHHW 100A STD 600V
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282103-SCSM6 | SCSM6 | SCSM6 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.15 volts | 1.15 volts | |
| VR | 600 volts | ||
| IR | 0.0120 mA |