Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SCSF1R

Description
Win Source Part Number: 1282183-SCSF1R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282183-SCSF1R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282183-SCSF1R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282183-SCSF1R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282183-SCSF1R
Win Source Part Number: 1282183-SCSF1R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282183-SCSF1R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 120A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 12 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCSF1
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SCSF1R
Rectifiers SCSF1R
Rectifiers A 1PHHW 100A FAST 100V

Rectifiers A 1PHHW 100A FAST 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282183-SCSF1R SCSF1R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard, Reverse Polarity
VF 1.35 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221210 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers
Rectifier Diodes - F50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Diode and Rectifier - 284-BA892-02V H6127 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers