Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SCPHN30

Description
Win Source Part Number: 1282127-SCPHN30 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 30000 V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 30 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 3000 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282127-SCPHN30 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 30000 V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 30 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 3000 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282127-SCPHN30 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282127-SCPHN30
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282127-SCPHN30
Win Source Part Number: 1282127-SCPHN30 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 30000 V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 30 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 3000 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant

Win Source Part Number: 1282127-SCPHN30
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30000 V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 30 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 3000 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SCPHN30
Rectifiers SCPHN30
Rectifiers A 1PHHW 5.5A STD 30KV

Rectifiers A 1PHHW 5.5A STD 30KV

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCPHN30
Discrete Semiconductor Products - Diodes - Rectifiers SCPHN30
DIODE GEN PURP 3K0V 5.5A

DIODE GEN PURP 3K0V 5.5A

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282127-SCPHN30 SCPHN30 SCPHN30
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 30 volts 30 volts
VR 30000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 45 volts
View Details
Bridge Rectifiers - 1219636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details