Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCBH2F

Description
Win Source Part Number: 1283138-SCBH2F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBH2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283138-SCBH2F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBH2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283138-SCBH2F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283138-SCBH2F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283138-SCBH2F
Win Source Part Number: 1283138-SCBH2F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBH2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283138-SCBH2F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: Chassis Mount
Package / Case: 4-Square
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCBH2
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SCBH2F
Bridge Rectifiers SCBH2F
Bridge Rectifiers A 1PHFW 10A FAST 200V

Bridge Rectifiers A 1PHFW 10A FAST 200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283138-SCBH2F SCBH2F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Two Schottky barrier double diodes - BAT54CV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Rectifier Diode - 1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details