Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCBAR1

Description
Win Source Part Number: 1283145-SCBAR1 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 9.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 9 A Current - Reverse Leakage @ Vr: 6 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 4-Round Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBAR1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283145-SCBAR1 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 9.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 9 A Current - Reverse Leakage @ Vr: 6 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 4-Round Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBAR1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283145-SCBAR1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283145-SCBAR1
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283145-SCBAR1
Win Source Part Number: 1283145-SCBAR1 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 9.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 9 A Current - Reverse Leakage @ Vr: 6 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 4-Round Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBAR1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283145-SCBAR1
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 9.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 9 A
Current - Reverse Leakage @ Vr: 6 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Mounting Type: QC Terminal
Package / Case: 4-Round
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCBAR1
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
SCBAR1
Bridge Rectifiers SCBAR1
Bridge Rectifiers A 1PHFW 50A STD 100V

Bridge Rectifiers A 1PHFW 50A STD 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283145-SCBAR1 SCBAR1
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
 - AIDW12S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers