IC BATT CHG LI-ION 1CELL 8MLPD
Manufacturer: Semtech Corporation
Win Source Part Number: 211532-SC820ULTRT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLPD-UT (2x2)
Maximum Supply Voltage: 8.2V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion 8-MLPD-UT (2x2)
Battery Charger Li-Ion Pack 4.2V 8-Pin MLPD-UT T/R
IC BATT CHG LI-ION 1CELL 8MLPD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | SC820ULTRT-ND | 211532-SC820ULTRT | SC820ULTRT | 684-SC820ULTRT | SC820ULTRT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - SC820ULTRT | Battery Chargers | Battery Charger Li-Ion Pack 4.2V 8-Pin MLPD-UT T/R | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 8-UFDFN Exposed Pad | 8-MLPD-UT (2x2) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | |
| Pins | 8 | 8 | |||
| Cells | 1 | 1 | 1 |