IC BATT CHG LI-ION 1CELL 8MLPD
IC BATT CHG LI-ION 1CELL 8MLPD
IC BATT CHG LI-ION 1CELL 8MLPD
Win Source Part Number: 1091702-SC813ULTRT
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Voltage - Supply (Max): 5.6V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-MLPD-UT (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCP73827-4.2VUA; MCP73828-4.2VUA; STC3100IQT; MCP73123-22SI/MF; BQ24090DGQT; LM3658SD;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC813ULTRTTR,SC813UL
Product Status: Obsolete
Charger IC Lithium Ion 8-MLPD-UT (2x2)
IC BATT CHG LI-ION 1CELL 8MLPD
IC BATT CHG LI-ION 1CELL 8MLPD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | SC813ULTRTTR-ND | 1091702-SC813ULTRT | SC813ULTRT | SC813ULTRT | SC813ULTRT |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | |||
| Pins | 8 | ||||
| Cells | 1 | 1 |