Manufacturer: Semtech Corporation
Win Source Part Number: 028153-SC805AMLTRT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: SC805A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLPD (3x3)
Maximum Supply Voltage: 5.9V
Introduction Date: March 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC BAT CHG MULT-CHEM 1CEL 10MLPD
IC BAT CHG MULT-CHEM 1CEL 10MLPD
IC BAT CHG MULT-CHEM 1CEL 10MLPD
IC BAT CHG MULT-CHEM 1CEL 10MLPD
Charger IC Multi-Chemistry 10-MLPD (3x3)
IC BAT CHG MULT-CHEM 1CEL 10MLPD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 028153-SC805AMLTRT | SC805AMLTRTCT-ND | SC805AMLTRT | SC805AMLTRT | SC805AMLTRT |
| Product Name | PMIC - PMIC - Battery Chargers - SC805AMLTRT | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Package Type | 10-MLPD (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 5.9 volts | 5.9 volts | 4.2 volts |