IC BAT CHG MULT-CHEM 1CEL 16MLPQ
Manufacturer: Semtech Corporation
Win Source Part Number: 064276-SC802AIMLTRT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ (4x4)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC BAT CHG MULT-CHEM 1CEL 16MLPQ
Charger IC Multi-Chemistry 16-MLPQ (4x4)
IC BAT CHG MULT-CHEM 1CEL 16MLPQ
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | SC802AIMLTRT-ND | 064276-SC802AIMLTRT | SC802AIMLTRT | SC802AIMLTRT | SC802AIMLTRT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - SC802AIMLTRT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 16-VQFN Exposed Pad | 16-MLPQ (4x4) | 16-VQFN Exposed Pad | ||
| Pins | 16 |