Semtech Corp. PMIC - PMIC - Power Distribution Switches, Load Drivers - SC704CSTRT SC704CSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094853-SC704CSTRT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 64 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-CSP (0.76x0.76) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094853-SC704CSTRT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 64 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-CSP (0.76x0.76) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SC704CSTRT
SC704CSTRT
PMIC - PMIC - Power Distribution Switches, Load Drivers - SC704CSTRT SC704CSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094853-SC704CSTRT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 64 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-CSP (0.76x0.76) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094853-SC704CSTRT
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1.1 V to 3.6 V
Rds On (Typ): 64 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-CSP (0.76x0.76)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SC704CSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SC704CSTRT
PMIC - Power Distribution Switches, Load Drivers SC704CSTRT
IC PWR SWITCH N-CHAN 1:1 4CSP

IC PWR SWITCH N-CHAN 1:1 4CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SC704CSTRT SC704CSTRT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SC704CSTRT PMIC - Power Distribution Switches, Load Drivers
Voltage 1.1 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2876533 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Schuko
Features On-Off Switch
View Details