Semtech Corp. LED Driver IC SC658ULTRT

Description
LED Driver, 4-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-14 Product overview: SC658ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC658ULTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, 4-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-14 Product overview: SC658ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC658ULTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-SC658ULTRT
LED Driver IC 137-SC658ULTRT
LED Driver, 4-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-14 Product overview: SC658ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC658ULTRT can be used for catalog matching and distributor lookup.

LED Driver, 4-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-14 Product overview: SC658ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC658ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 970218-SC658ULTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
970218-SC658ULTRT
Integrated Circuits (ICs) - PMIC - LED Drivers 970218-SC658ULTRT
Win Source Part Number: 970218-SC658ULTRT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: SemPulse® Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 2.5V ~ 5.25V Frequency: 250kHz Current - Output / Channel: 25mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Voltage - Supply (Min): 2.9V Voltage - Supply (Max): 5.5V Package / Case: 14-UFQFN Supplier Device Package: 14-MLPQ-UT (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Product Status: Obsolete

Win Source Part Number: 970218-SC658ULTRT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: SemPulse®
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 2.5V ~ 5.25V
Frequency: 250kHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Voltage - Supply (Min): 2.9V
Voltage - Supply (Max): 5.5V
Package / Case: 14-UFQFN
Supplier Device Package: 14-MLPQ-UT (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
SC658ULTRT
LED Lighting Drivers SC658ULTRT
LED Lighting Drivers 4 LED BKLITE W/SEMPULSE

LED Lighting Drivers 4 LED BKLITE W/SEMPULSE

Buy Now Datasheet
PMIC - LED Drivers - SC658ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC658ULTRT
PMIC - LED Drivers SC658ULTRT
IC LED DRIVER RGLTR 25MA 14MLPQ

IC LED DRIVER RGLTR 25MA 14MLPQ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-SC658ULTRT 970218-SC658ULTRT SC658ULTRT SC658ULTRT
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Output Voltage 5.25 volts 2.5 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5606DMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Driver IC - AAT2401IIH-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details