Switched Capacitor Regulator, 0.5A, 260kHz Switching Freq-Max, PDSO8, 2 X 2 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPD-8 Product overview: SC632ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 260kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 260kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC632ULTRT can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 275mA 8-UFDFN Exposed Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 064273-SC632ULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 275mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLPD-UT (2x2)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG CHARG PUMP 5V 275MA 8MLPD
Switching Voltage Regulators 5.0V CHARGE PUMP REG
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 275mA 8-UFDFN Exposed Pad
IC REG CHARG PUMP 5V 275MA 8MLPD
IC REG CHARG PUMP 5V 275MA 8MLPD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC632ULTRT | SC632ULTRT-ND | SC632ULTRT | 064273-SC632ULTRT | SC632ULTRT | SC632ULTRT | SC632ULTRT | SC632ULTRT | SC632ULTRT |
| Product Name | 0.5A 260kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC632ULTRT | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | |||
| IOUT | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | ||
| VIN | 5.5 volts | 2.9 to 5.5 volts | 5.5 volts | 2.9 to 5.5 volts | 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |