The LM2750LD-ADJ/NOPB is a low-noise switched-capacitor boost regulator in a 10-pin WSON package measuring 3.00 mm × 3.00 mm, designed for battery-powered applications requiring a regulated output voltage from a 2.7 V to 5.6 V input. It delivers up to 120 mA output current with input voltages between 2.9 V and 5.6 V, and up to 40 mA with inputs as low as 2.7 V. The device operates at a fixed 1.7 MHz switching frequency, requires only three external ceramic capacitors, and features less than 2 µA shutdown current. It includes output current limiting and thermal shutdown protection, and maintains an operating temperature range of -40 °C to 85 °C.
Low Noise Regulator Switched Capacitor Boost Regulator 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1053346-LM2750LD-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 1.7MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.6V
Nominal Output Voltage (Min/Fixed): 3.8V
Maximum Output Voltage: 5.2V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
IC REG CHG PUMP ADJ 120MA 10WSON
IC REG CHARG PUMP ADJ 10WSON
IC REG CHARG PUMP ADJ 10WSON
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2750LD-ADJ/NOPB | 1053346-LM2750LD-ADJ/NOPB | LM2750LD-ADJ/NOPBDKR-ND | LM2750LD-ADJ/NOPB | LM2750LD-ADJ/NOPB | LM2750LD-ADJ/NOPB | LM2750LD-ADJ/NOPB |
| Product Name | LM2750 Low Noise Regulator Switched Capacitor Boost Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2750LD-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | Boost | ||||
| Package Type | Other; WSON | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 volts | 3.8 volts | 3.8 to 5.2 volts | 3.8 volts | 3.8 volts | 3.8 to 5.2 volts | |
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps |