LED Driver, 4-Segment, 3 X 3 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-20 Product overview: SC624AULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC624AULTRT can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 25mA 20-MLPQ-UT (3x3)
Manufacturer: Semtech Corporation
Win Source Part Number: 064268-SC624AULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: I2C
Output Voltage: 2.5 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLPQ-UT (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER RGLTR DIM 20MLPQ
LED Lighting Drivers CONSULT FCTRY FOR AVAILABILITY
IC LED DRV RGLTR I2C 25MA 20MLPQ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SC624AULTRT | SC624AULTRT-ND | 064268-SC624AULTRT | SC624AULTRT | SC624AULTRT | SC624AULTRT |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - SC624AULTRT | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | |||
| Output Voltage | 2.5 to 5.25 volts | 2.5 to 5.25 volts | ||||
| Output Current | 25 milliamps | 25 milliamps | 25 milliamps |