Semtech Corp. PMIC - PMIC - LED Drivers - SC623ULTRT SC623ULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064267-SC623ULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLPQ-UT (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 25mA, 400mA (Flash) Alternative Parts (Cross-Reference): LM2754SQ/NOPB; BH6942KN; MAX1912EUB+; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064267-SC623ULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLPQ-UT (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 25mA, 400mA (Flash) Alternative Parts (Cross-Reference): LM2754SQ/NOPB; BH6942KN; MAX1912EUB+; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC623ULTRT - 064267-SC623ULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC623ULTRT
064267-SC623ULTRT
PMIC - PMIC - LED Drivers - SC623ULTRT 064267-SC623ULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064267-SC623ULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLPQ-UT (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 25mA, 400mA (Flash) Alternative Parts (Cross-Reference): LM2754SQ/NOPB; BH6942KN; MAX1912EUB+; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064267-SC623ULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Output Voltage: 2.5 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLPQ-UT (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 25mA, 400mA (Flash)
Alternative Parts (Cross-Reference): LM2754SQ/NOPB; BH6942KN; MAX1912EUB+;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
745-SC623ULTRT
LED Driver IC 745-SC623ULTRT
LED Driver, 5-Segment, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-20 Product overview: SC623ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-SC623ULTRT can be used for catalog matching and distributor lookup.

LED Driver, 5-Segment, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-20 Product overview: SC623ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-SC623ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
SC623ULTRT
LED Lighting Drivers SC623ULTRT
LED Lighting Drivers CONSULT FCTRY FOR AVAILABILITY

LED Lighting Drivers CONSULT FCTRY FOR AVAILABILITY

Buy Now Datasheet
PMIC - LED Drivers - SC623ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC623ULTRT
PMIC - LED Drivers SC623ULTRT
IC LED DRIVER RGLTR 25MA 20MLPQ

IC LED DRIVER RGLTR 25MA 20MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 064267-SC623ULTRT 745-SC623ULTRT SC623ULTRT SC623ULTRT
Product Name PMIC - PMIC - LED Drivers - SC623ULTRT LED Driver IC LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 298826-LM3414HVMR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - LED Drivers - LM3466MR/NOPB - Lingto Electronic Limited
Specs
Output Current 1500 milliamps
View Details
1.5A Single Flash LED Driver IC in a TDFN Package - SKY81279 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
LED Drivers - 1792382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details