Semtech Corp. PMIC - PMIC - LED Drivers - SC613IMLTRT SC613IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 315881-SC613IMLTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 140mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 315881-SC613IMLTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 140mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC613IMLTRT - 315881-SC613IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC613IMLTRT
315881-SC613IMLTRT
PMIC - PMIC - LED Drivers - SC613IMLTRT 315881-SC613IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 315881-SC613IMLTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 140mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 315881-SC613IMLTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 4.275 V to 4.725 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Driver IC - 137-SC613IMLTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-SC613IMLTRT
LED Driver IC 137-SC613IMLTRT
Switched Capacitor Regulator, 3 X 3 MM, ROHS COMPLIANT, MLP-10 Product overview: SC613IMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC613IMLTRT can be used for catalog matching and distributor lookup.

Switched Capacitor Regulator, 3 X 3 MM, ROHS COMPLIANT, MLP-10 Product overview: SC613IMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC613IMLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
LED Drivers - SC613IMLTRT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
SC613IMLTRT-ND
LED Drivers SC613IMLTRT-ND
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 140mA 10-MLP (3x3)

LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 140mA 10-MLP (3x3)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC613IMLTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC613IMLTRT
IC LED DRIVER RGLTR 140MA 10MLP

IC LED DRIVER RGLTR 140MA 10MLP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
SC613IMLTRT
LED Lighting Drivers SC613IMLTRT
LED Lighting Drivers CHRG PUMP REG W/SEL 5.0/4.5 OP

LED Lighting Drivers CHRG PUMP REG W/SEL 5.0/4.5 OP

Buy Now Datasheet
PMIC - LED Drivers - SC613IMLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC613IMLTRT
PMIC - LED Drivers SC613IMLTRT
IC LED DRIVER RGLTR 140MA 10MLP

IC LED DRIVER RGLTR 140MA 10MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 315881-SC613IMLTRT 137-SC613IMLTRT SC613IMLTRT-ND SC613IMLTRT SC613IMLTRT SC613IMLTRT
Product Name PMIC - PMIC - LED Drivers - SC613IMLTRT LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 6.5 volts 2.5 to 6.5 volts
Output Voltage 4.28 to 4.72 volts 4.72 volts 4.28 to 4.72 volts
Output Current 140 milliamps 140 milliamps 140 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Boost 1A LED Driver IC - 137-AAT1270 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 2 #
Package Type Reel - TR
View Details
2 suppliers
LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details