Manufacturer: Semtech Corporation
Win Source Part Number: 064265-SC603IMLTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 625kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 4.275 V to 4.725 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Switched Capacitor Regulator, 780kHz Switching Freq-Max, 3 X 3 MM, LEAD FREE, MLP-10 Product overview: SC603IMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC603IMLTRT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 200mA 10-MLP (3x3)
LED Lighting Drivers CHRG PUMP REG W/SEL 5.0/4.5 OP
IC LED DRIVER RGLTR 200MA 10MLP
IC LED DRIVER RGLTR 200MA 10MLP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 064265-SC603IMLTRT | 137-SC603IMLTRT | SC603IMLTRT-ND | SC603IMLTRT | SC603IMLTRT | SC603IMLTRT |
| Product Name | PMIC - PMIC - LED Drivers - SC603IMLTRT | 780kHz LED Driver IC | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 volts | 2.5 to 6.5 volts | 2.5 to 6.5 volts | |||
| Output Voltage | 4.28 to 4.72 volts | 4.72 volts | 4.28 to 4.72 volts | |||
| Output Current | 200 milliamps | 200 milliamps | 200 milliamps |