Semtech Corp. PMIC - PMIC - LED Drivers - SC600DIMS SC600DIMS

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064261-SC600DIMS Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064261-SC600DIMS Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC600DIMS - 064261-SC600DIMS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC600DIMS
064261-SC600DIMS
PMIC - PMIC - LED Drivers - SC600DIMS 064261-SC600DIMS
Manufacturer: Semtech Corporation Win Source Part Number: 064261-SC600DIMS Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064261-SC600DIMS
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
120MA LED Driver IC
137-SC600DIMS
120MA LED Driver IC 137-SC600DIMS
IC LED DRIVER RGLTR 120MA 10MSOP Product overview: SC600DIMS from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600DIMS can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 120MA 10MSOP Product overview: SC600DIMS from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600DIMS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 064261-SC600DIMS 137-SC600DIMS
Product Name PMIC - PMIC - LED Drivers - SC600DIMS 120MA LED Driver IC
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator LED Driver - A6261KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LM3401 Hysteretic PFET Controller for High Power LED Drive - LM3401MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 35 volts
View Details
6 suppliers