LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 120mA 10-MLPD (3x3)
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLPD-10 Product overview: SC600DIMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600DIMLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1247030-SC600DIMLTRT
Series: mAhXLife
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-VFDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 5V
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 10-MLPD (3x3)
Voltage Supply MAX: 6.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): MAX1561ETA; MAX8648ETE+; MAX8648ETE+T;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR 120MA 10MLPD
LED Lighting Drivers CONSULT FACTORY FOR AVAILABILI
IC LED DRIVER RGLTR 120MA 10MLPD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | SC600DIMLTRT-ND | 137-SC600DIMLTRT | 1247030-SC600DIMLTRT | SC600DIMLTRT | SC600DIMLTRT | SC600DIMLTRT |
| Product Name | LED Drivers | 780kHz LED Driver IC | PMIC - PMIC - LED Drivers - SC600DIMLTRT | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 6.5 volts | 2.5 to 6.5 volts | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts |