LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 60mA 10-MSOP
Manufacturer: Semtech Corporation
Win Source Part Number: 1094840-SC600AIMSTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC600AIMSTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMSTRT can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 60MA 10MSOP
IC LED DRIVER RGLTR 60MA 10MSOP
LED Lighting Drivers MAHXLIFE REG(FRAC CHRG PUMP)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | SC600AIMSTRT-ND | 1094840-SC600AIMSTRT | 137-SC600AIMSTRT | SC600AIMSTRT | SC600AIMSTRT | SC600AIMSTRT |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - SC600AIMSTRT | 780kHz MSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 6.5 volts | 2.5 volts | 2.5 to 6.5 volts | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| Output Current | 60 milliamps | 60 milliamps | 60 milliamps |