Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLPD-10 Product overview: SC600AIMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 064255-SC600AIMLTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MLPD (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 60mA 10-MLPD (3x3)
LED Lighting Drivers MAHXLIFE REG(FRAC CHRG PUMP)
IC,Power Control/Management,L
IC LED DRIVER RGLTR 60MA 10MLPD
IC LED DRIVER RGLTR 60MA 10MLPD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SC600AIMLTRT | 064255-SC600AIMLTRT | SC600AIMLTRT-ND | SC600AIMLTRT | 56J8035 | SC600AIMLTRT | SC600AIMLTRT |
| Product Name | 780kHz LED Driver IC | PMIC - PMIC - LED Drivers - SC600AIMLTRT | LED Drivers | LED Lighting Drivers | Ic,power Control/management,llcc,10Pin,plastic Rohs Compliant Semtech | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 5 volts | 5 volts | 5 volts | ||||
| Number of Channels | 1 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 volts | 2.5 to 6.5 volts | 2.5 to 6.5 volts |