LED Driver, Product overview: SC5012MLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC5012MLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 716131-SC5012MLTRT
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD
Voltage - Output: 65V
Frequency: 200kHz ~ 2.2MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Family Name: SC5012MLTRT
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 24-QFN (4x4)
Voltage Supply MAX: 45V
Output Current per Channel: 150mA
Voltage Supply MIN: 4.5V
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC LED DRVR CTRL PWM 150MA 24QFN
LED Lighting Drivers 4CH, 300MA/CH, HBLED DRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SC5012MLTRT | 716131-SC5012MLTRT | SC5012MLTRT | SC5012MLTRT | SC5012MLTRT |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - SC5012MLTRT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) |