Semtech Corp. PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTR SC4910AITSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064253-SC4910AITSTR Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064253-SC4910AITSTR Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTR - 064253-SC4910AITSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTR
064253-SC4910AITSTR
PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTR 064253-SC4910AITSTR
Manufacturer: Semtech Corporation Win Source Part Number: 064253-SC4910AITSTR Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064253-SC4910AITSTR
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 9 V to 18 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 064253-SC4910AITSTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details