Manufacturer: Semtech Corporation
Win Source Part Number: 1247017-SC4905AIMSTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback, Forward Converter
Frequency - Switching: 1MHz
Control Features: Current Limit, Frequency Control
Supply Voltage: 4.2 V ~ 18 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 10-MSOP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): AP2014SA; AP2014S; UCC25701D;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-MSOP
IC REG CTRLR MULT TOP 10MSOP
Switching Controllers HG PERFORMANCE VLTG
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1247017-SC4905AIMSTRT | SC4905AIMSTRT | SC4905AIMSTRT | SC4905AIMSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4905AIMSTRT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Flyback, Forward Converter | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Internal Current Limit; Current Limit, Frequency Control | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |