Semtech Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTR SC4808AIMSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064247-SC4808AIMSTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 12V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 7.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064247-SC4808AIMSTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 12V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 7.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTR - 064247-SC4808AIMSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTR
064247-SC4808AIMSTR
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTR 064247-SC4808AIMSTR
Manufacturer: Semtech Corporation Win Source Part Number: 064247-SC4808AIMSTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 12V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 7.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064247-SC4808AIMSTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 12V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP
Supply Voltage - Operating: 7.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 064247-SC4808AIMSTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTR
Package Type Other; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 8-UFDFN Exposed Pad, 8-TMLF
Output Power 30 watts
View Details