Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4612HSTRT SC4612HSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247001-SC4612HSTRT Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247001-SC4612HSTRT Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4612HSTRT - 1247001-SC4612HSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4612HSTRT
1247001-SC4612HSTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4612HSTRT 1247001-SC4612HSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1247001-SC4612HSTRT Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1247001-SC4612HSTRT
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - SC4612HSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SC4612HSTRT
PMIC - Voltage Regulators - DC DC Switching Regulators SC4612HSTRT
IC REG CTLR SYNC BUCK SW 14SOIC

IC REG CTLR SYNC BUCK SW 14SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SC4612HSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SC4612HSTRT
Voltage Regulators - DC DC Switching Regulators SC4612HSTRT
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1247001-SC4612HSTRT SC4612HSTRT SC4612HSTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC4612HSTRT PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

352KHZ Voltage Regulator IC - 776-A8303SESTR-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 352 kHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
7 suppliers
Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DC DC Switching Controllers - CHL8212-03CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 28-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
LM22677-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
5 suppliers