The LM22677QTJ-5.0/NOPB is a 42-V, 5-A step-down voltage regulator with a fixed 5-V output, housed in a 7-pin TO-263 (NDR) package measuring 10.16 mm by 9.85 mm. It operates over a junction temperature range of -40°C to +125°C, features a 500-kHz default switching frequency, and includes an integrated N-channel MOSFET, boot-strap diode, and precision enable input. The device is qualified to AEC-Q100 Grade 1 standard and supports synchronization and adjustable switching frequency from 200 kHz to 1 MHz.
5A SIMPLE SWITCHER, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency 7-TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
IC REG BUCK 5V 5A TO263-7
IC REG BUCK 5V 5A TO263-7
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22677QTJ-5.0/NOPB | LM22677QTJ-5.0/NOPB-ND | LM22677QTJ-5.0/NOPB | LM22677QTJ-5.0/NOPB | LM22677QTJ-5.0/NOPB |
| Product Name | LM22677-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | |
| Special Features | Enable | ||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 to ? volts | 5 volts |