Semtech Corp. 1.7A 1200kHz DC-DC Converter IC SC4612HMLTRT

Description
Switching Controller, Voltage-mode, 1.7A, 1200kHz Switching Freq-Max, PDSO12, 4 X 3 MM, ROHS COMPLIANT, MLPD-12 Product overview: SC4612HMLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7A, 1200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.7A, 1200kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4612HMLTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Controller, Voltage-mode, 1.7A, 1200kHz Switching Freq-Max, PDSO12, 4 X 3 MM, ROHS COMPLIANT, MLPD-12 Product overview: SC4612HMLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7A, 1200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.7A, 1200kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4612HMLTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.7A 1200kHz DC-DC Converter IC - 715-SC4612HMLTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7A 1200kHz DC-DC Converter IC
715-SC4612HMLTRT
1.7A 1200kHz DC-DC Converter IC 715-SC4612HMLTRT
Switching Controller, Voltage-mode, 1.7A, 1200kHz Switching Freq-Max, PDSO12, 4 X 3 MM, ROHS COMPLIANT, MLPD-12 Product overview: SC4612HMLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7A, 1200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.7A, 1200kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4612HMLTRT can be used for catalog matching and distributor lookup.

Switching Controller, Voltage-mode, 1.7A, 1200kHz Switching Freq-Max, PDSO12, 4 X 3 MM, ROHS COMPLIANT, MLPD-12 Product overview: SC4612HMLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7A, 1200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.7A, 1200kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4612HMLTRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC4612HMLTRT
Product Name 1.7A 1200kHz DC-DC Converter IC
Output Voltage 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1231228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers