Semtech Corp. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SC458IMLTRT

Description
Win Source Part Number: 1338535-SC458IMLTRT Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 3,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Mounting Type: Surface Mount Supplier Device Package: 44-MLP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 28V HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC458 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338535-SC458IMLTRT Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 3,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Mounting Type: Surface Mount Supplier Device Package: 44-MLP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 28V HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC458 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1338535-SC458IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1338535-SC458IMLTRT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1338535-SC458IMLTRT
Win Source Part Number: 1338535-SC458IMLTRT Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 3,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Mounting Type: Surface Mount Supplier Device Package: 44-MLP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 28V HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC458 Product Status: Obsolete

Win Source Part Number: 1338535-SC458IMLTRT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 3,000
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Mounting Type: Surface Mount
Supplier Device Package: 44-MLP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 28V
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC458
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SC458IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SC458IMLTRT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SC458IMLTRT
IC REG CTRLR BUCK 44MLP

IC REG CTRLR BUCK 44MLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1338535-SC458IMLTRT SC458IMLTRT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512793P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers