Semtech Corp. LED Driver IC SC4539ULTRT

Description
LED Driver, 1-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPD-8 Product overview: SC4539ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4539ULTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, 1-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPD-8 Product overview: SC4539ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4539ULTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-SC4539ULTRT
LED Driver IC 137-SC4539ULTRT
LED Driver, 1-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPD-8 Product overview: SC4539ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4539ULTRT can be used for catalog matching and distributor lookup.

LED Driver, 1-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPD-8 Product overview: SC4539ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4539ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
LED Drivers - SC4539ULTRTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
SC4539ULTRTTR-ND
LED Drivers SC4539ULTRTTR-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 8-MLPD-UT (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 8-MLPD-UT (2x2)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - SC4539ULTRT - 1094812-SC4539ULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC4539ULTRT
1094812-SC4539ULTRT
PMIC - PMIC - LED Drivers - SC4539ULTRT 1094812-SC4539ULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094812-SC4539ULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 5 V to 22 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLPD-UT (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 1094812-SC4539ULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5 V to 22 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLPD-UT (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
SC4539ULTRT
LED Lighting Drivers SC4539ULTRT
LED Lighting Drivers BOOST CONVERTER UP TO 25V VOUT

LED Lighting Drivers BOOST CONVERTER UP TO 25V VOUT

Buy Now Datasheet
PMIC - LED Drivers - SC4539ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC4539ULTRT
PMIC - LED Drivers SC4539ULTRT
IC LED DRVR RGLTR DIM 30MA 8MLPD

IC LED DRVR RGLTR DIM 30MA 8MLPD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SC4539ULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC4539ULTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC4539ULTRT
IC LED DRVR RGLTR PWM 30MA 8MLPD

IC LED DRVR RGLTR PWM 30MA 8MLPD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-SC4539ULTRT SC4539ULTRTTR-ND 1094812-SC4539ULTRT SC4539ULTRT SC4539ULTRT SC4539ULTRT
Product Name LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - SC4539ULTRT LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 22 volts 5 to 22 volts 5 to 22 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts 2.8 volts 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-4323-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers
LED Driver IC - 137-AAT3124ITO-20-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
4 suppliers
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details